Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 18000Uf, 16V; Capacitance Cde Mallory CGO183M016L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 16V; Capacitance:18000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 16V; Capacitance:18000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 18000Uf, 16V; Capacitance Cde Mallory - 96B1891 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 18000Uf, 16V; Capacitance Cde Mallory
96B1891
Aluminum Electrolytic Capacitor, 18000Uf, 16V; Capacitance Cde Mallory 96B1891
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 16V; Capacitance:18000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 16V; Capacitance:18000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96B1891
Product Name Aluminum Electrolytic Capacitor, 18000Uf, 16V; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details