Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 4300Uf, 50V; Capacitance Cde Mallory CG432U050R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4300UF, 50V; Capacitance:4300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.026ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4300UF, 50V; Capacitance:4300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.026ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4300Uf, 50V; Capacitance Cde Mallory - 96B7486 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4300Uf, 50V; Capacitance Cde Mallory
96B7486
Aluminum Electrolytic Capacitor, 4300Uf, 50V; Capacitance Cde Mallory 96B7486
ALUMINUM ELECTROLYTIC CAPACITOR, 4300UF, 50V; Capacitance:4300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.026ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4300UF, 50V; Capacitance:4300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.026ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96B7486
Product Name Aluminum Electrolytic Capacitor, 4300Uf, 50V; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details