Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 3300Uf, 50V; Capacitance Cde Mallory CG332U050V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3300Uf, 50V; Capacitance Cde Mallory - 60F2130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 50V; Capacitance Cde Mallory
60F2130
Aluminum Electrolytic Capacitor, 3300Uf, 50V; Capacitance Cde Mallory 60F2130
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 50V; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60F2130
Product Name Aluminum Electrolytic Capacitor, 3300Uf, 50V; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details