DEWALT Industrial Tool Co. 20V MAX* Lithium Ion Premium 3-Speed Hammerdrill Kit (4.0 Ah) DCD985M2

Description
Product Features DEWALT® 20V Max* XR Premium Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED light with 20 second delay after trigger release High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications
Description
Product Features DEWALT® 20V Max* XR Premium Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED light with 20 second delay after trigger release High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications

Suppliers

Company
Product
Description
Supplier Links
20V MAX* Lithium Ion Premium 3-Speed Hammerdrill Kit (4.0 Ah) - DCD985M2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* Lithium Ion Premium 3-Speed Hammerdrill Kit (4.0 Ah)
DCD985M2
20V MAX* Lithium Ion Premium 3-Speed Hammerdrill Kit (4.0 Ah) DCD985M2
Product Features DEWALT® 20V Max* XR Premium Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED light with 20 second delay after trigger release High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications

Product Features

  • DEWALT® 20V Max* XR Premium Lithium Ion batteries offer longer tool runtime & enhanced durability
  • 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength
  • LED light with 20 second delay after trigger release
  • High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD985M2
Product Name 20V MAX* Lithium Ion Premium 3-Speed Hammerdrill Kit (4.0 Ah)
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
36V SDS Rotary Hammer Kit and Dust Extraction System - DC233KLDH - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Length 10.5 inch (267 mm)
Impact Force 1.9 Ft-lbs (2.58 N-m)
View Details
Pneumatic Drill, Pistolgrip - DP 030-020 ZRB12 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details