Ryobi Technologies, Inc. 16" Variable Speed Scroll Saw SC164VS

Description
Smooth, nearly vibration-free cutting Easily adjustable blade tensioning device Variable speeds from 400-1600 SPM for use in a variety of materials Toolless blade change uses pin and plain-end blades Cast iron base reduces vibration AccuClear® sawdust blower keeps cutting line clear
Description
Smooth, nearly vibration-free cutting Easily adjustable blade tensioning device Variable speeds from 400-1600 SPM for use in a variety of materials Toolless blade change uses pin and plain-end blades Cast iron base reduces vibration AccuClear® sawdust blower keeps cutting line clear

Suppliers

Company
Product
Description
Supplier Links
16
Anderson, SC, USA
16" Variable Speed Scroll Saw
SC164VS
16" Variable Speed Scroll Saw SC164VS
Smooth, nearly vibration-free cutting Easily adjustable blade tensioning device Variable speeds from 400-1600 SPM for use in a variety of materials Toolless blade change uses pin and plain-end blades Cast iron base reduces vibration AccuClear® sawdust blower keeps cutting line clear

Smooth, nearly vibration-free cutting
Easily adjustable blade tensioning device
Variable speeds from 400-1600 SPM for use in a variety of materials
Toolless blade change uses pin and plain-end blades
Cast iron base reduces vibration
AccuClear® sawdust blower keeps cutting line clear

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Power Saws
Product Number SC164VS
Product Name 16" Variable Speed Scroll Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
10-1/4" Circular Saw - 5104 - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
9
Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 9 inch (229 mm)
View Details