United Grinding Technologies Inc. Studer S21

Description
The Studer S21 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is especially suitable for grinding high-precision workpieces, as required by the aerospace, precision mechanics and hydraulic/pneumatic sectors, for example. Centre height 125 mm (4.9"), Centre distance 400 mm (15.7") Features: Turret wheelhead that can be swivelled manually or automatically High-resolution B axis as an option Frequency-controlled motor grinding spindle for external and internal grinding C-axis for the workhead for form and thread grinding Workhead for universal use in live grinding operations and for grinding between centres (option: workhead specially designed for grinding chuck components) Full enclosure with 2 sliding doors Machine base made of Granitan Extensive range of accessories Standardised interface for loader and peripheral devices Available with easyload loading system (see pdf below) Specifications: Grinding length 16” Center height 5” Workpiece weight 66 lbs. Swivel range wheelhead -15 to +195° Grinding wheel dimensions 16” x 2” Spindle drive 7.5 hp
Description
The Studer S21 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is especially suitable for grinding high-precision workpieces, as required by the aerospace, precision mechanics and hydraulic/pneumatic sectors, for example. Centre height 125 mm (4.9"), Centre distance 400 mm (15.7") Features: Turret wheelhead that can be swivelled manually or automatically High-resolution B axis as an option Frequency-controlled motor grinding spindle for external and internal grinding C-axis for the workhead for form and thread grinding Workhead for universal use in live grinding operations and for grinding between centres (option: workhead specially designed for grinding chuck components) Full enclosure with 2 sliding doors Machine base made of Granitan Extensive range of accessories Standardised interface for loader and peripheral devices Available with easyload loading system (see pdf below) Specifications: Grinding length 16” Center height 5” Workpiece weight 66 lbs. Swivel range wheelhead -15 to +195° Grinding wheel dimensions 16” x 2” Spindle drive 7.5 hp

Suppliers

Company
Product
Description
Supplier Links
Studer S21
The Studer S21 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is especially suitable for grinding high-precision workpieces, as required by the aerospace, precision mechanics and hydraulic/pneumatic sectors, for example. Centre height 125 mm (4.9"), Centre distance 400 mm (15.7") Features: Turret wheelhead that can be swivelled manually or automatically High-resolution B axis as an option Frequency-controlled motor grinding spindle for external and internal grinding C-axis for the workhead for form and thread grinding Workhead for universal use in live grinding operations and for grinding between centres (option: workhead specially designed for grinding chuck components) Full enclosure with 2 sliding doors Machine base made of Granitan Extensive range of accessories Standardised interface for loader and peripheral devices Available with easyload loading system (see pdf below) Specifications: Grinding length 16” Center height 5” Workpiece weight 66 lbs. Swivel range wheelhead -15 to +195° Grinding wheel dimensions 16” x 2” Spindle drive 7.5 hp

The Studer S21 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is especially suitable for grinding high-precision workpieces, as required by the aerospace, precision mechanics and hydraulic/pneumatic sectors, for example.
Centre height 125 mm (4.9"), Centre distance 400 mm (15.7")

Features:

  • Turret wheelhead that can be swivelled manually or automatically
  • High-resolution B axis as an option
  • Frequency-controlled motor grinding spindle for external and internal grinding
  • C-axis for the workhead for form and thread grinding
  • Workhead for universal use in live grinding operations and for grinding between centres (option: workhead specially designed for grinding chuck components)
  • Full enclosure with 2 sliding doors
  • Machine base made of Granitan
  • Extensive range of accessories
  • Standardised interface for loader and peripheral devices
  • Available with easyload loading system (see pdf below)

Specifications:

Grinding length16”
Center height5”
Workpiece weight66 lbs.
Swivel range wheelhead-15 to +195°
Grinding wheel dimensions16” x 2”
Spindle drive7.5 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S21
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Studer - S151 - United Grinding Technologies Inc.
United Grinding Technologies Inc.
Specs
Type Grinder
View Details
CNC Grinder - AGN4 CNC Grinder - Weldon Solutions
Specs
Type Grinder; AngleGrinder (optional feature); Cam shaft or crankshaft grinder; Cylindrical; Thread Grinding
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Building & Construction; Ceramics / Glass; Metal; MRO / Resurfacing; Tool and Die; Wood
View Details