United Grinding Technologies Inc. Studer S31

Description
The Studer S31 cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is – thanks to its universality – especially suitable for use in the tooling and aerospace sectors, for example. Centre height 175 mm (6.9"), Centre distance 1000mm (39.4") Features: Distance between centres of 650 (25.6”) or 1000 mm (39.4”) Revolving wheelhead that can be swivelled manually or automatically High-resolution B axis Frequency-controlled motor grinding spindle for external and internal grinding C-axis for the workhead for form and thread grinding Selection of several workhead models available for different grinding jobs Full enclosure with 2 sliding doors Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Available with easyload loading system Specifications: Grinding length 26/40” Center height 7” Workpiece weight 176/264 lbs. Swivel range wheelhead -15 to +195° Grinding wheel dimensions 20” x 3” Spindle drive 10hp
Description
The Studer S31 cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is – thanks to its universality – especially suitable for use in the tooling and aerospace sectors, for example. Centre height 175 mm (6.9"), Centre distance 1000mm (39.4") Features: Distance between centres of 650 (25.6”) or 1000 mm (39.4”) Revolving wheelhead that can be swivelled manually or automatically High-resolution B axis Frequency-controlled motor grinding spindle for external and internal grinding C-axis for the workhead for form and thread grinding Selection of several workhead models available for different grinding jobs Full enclosure with 2 sliding doors Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Available with easyload loading system Specifications: Grinding length 26/40” Center height 7” Workpiece weight 176/264 lbs. Swivel range wheelhead -15 to +195° Grinding wheel dimensions 20” x 3” Spindle drive 10hp

Suppliers

Company
Product
Description
Supplier Links
Studer S31
The Studer S31 cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is – thanks to its universality – especially suitable for use in the tooling and aerospace sectors, for example. Centre height 175 mm (6.9"), Centre distance 1000mm (39.4") Features: Distance between centres of 650 (25.6”) or 1000 mm (39.4”) Revolving wheelhead that can be swivelled manually or automatically High-resolution B axis Frequency-controlled motor grinding spindle for external and internal grinding C-axis for the workhead for form and thread grinding Selection of several workhead models available for different grinding jobs Full enclosure with 2 sliding doors Machine base made of Granitan Standardised interface for loader and peripheral devices Extensive range of accessories Available with easyload loading system Specifications: Grinding length 26/40” Center height 7” Workpiece weight 176/264 lbs. Swivel range wheelhead -15 to +195° Grinding wheel dimensions 20” x 3” Spindle drive 10hp

The Studer S31 cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It can be automated and is – thanks to its universality – especially suitable for use in the tooling and aerospace sectors, for example.
Centre height 175 mm (6.9"), Centre distance 1000mm (39.4")

Features:

  • Distance between centres of 650 (25.6”) or 1000 mm (39.4”)
  • Revolving wheelhead that can be swivelled manually or automatically
  • High-resolution B axis
  • Frequency-controlled motor grinding spindle for external and internal grinding
  • C-axis for the workhead for form and thread grinding
  • Selection of several workhead models available for different grinding jobs
  • Full enclosure with 2 sliding doors
  • Machine base made of Granitan
  • Standardised interface for loader and peripheral devices
  • Extensive range of accessories
  • Available with easyload loading system

Specifications:

Grinding length26/40”
Center height7”
Workpiece weight176/264 lbs.
Swivel range wheelhead-15 to +195°
Grinding wheel dimensions20” x 3”
Spindle drive10hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S31
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Type Grinder; Surface
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details