Glebar Company Inc. Double Disk Grinder DD-7

Description
Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on perpendicularity. The machine is bowl fed, a vacuum loader and unloader insures very high production rates. Typical components manufactured are carbide drill blanks for circuit board drills. Key Features Fast operation. Simple setup and control. Bowl feeding with warning beacons. Simple wheel adjustment. Compact design. Specifications Average production rates: 5000 pcs per hour carbide drill blanks. Grinding Diameter Stock: MAX 0.500" (13mm) - MIN 0.031" (0.8mm) Grinding Length Stock: 2" (50mm) Wheel Size: 2 wheels 7" x 1" (178 x 25mm) Work Wheel Spindle Power: 2 x 2 HP (1.5kw) Work Wheel RPM: 3450
Description
Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on perpendicularity. The machine is bowl fed, a vacuum loader and unloader insures very high production rates. Typical components manufactured are carbide drill blanks for circuit board drills. Key Features Fast operation. Simple setup and control. Bowl feeding with warning beacons. Simple wheel adjustment. Compact design. Specifications Average production rates: 5000 pcs per hour carbide drill blanks. Grinding Diameter Stock: MAX 0.500" (13mm) - MIN 0.031" (0.8mm) Grinding Length Stock: 2" (50mm) Wheel Size: 2 wheels 7" x 1" (178 x 25mm) Work Wheel Spindle Power: 2 x 2 HP (1.5kw) Work Wheel RPM: 3450

Suppliers

Company
Product
Description
Supplier Links
Double Disk Grinder - DD-7 - Glebar Company Inc.
Franklin Lakes, NJ, USA
Double Disk Grinder
DD-7
Double Disk Grinder DD-7
Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on perpendicularity. The machine is bowl fed, a vacuum loader and unloader insures very high production rates. Typical components manufactured are carbide drill blanks for circuit board drills. Key Features Fast operation. Simple setup and control. Bowl feeding with warning beacons. Simple wheel adjustment. Compact design. Specifications Average production rates: 5000 pcs per hour carbide drill blanks. Grinding Diameter Stock: MAX 0.500" (13mm) - MIN 0.031" (0.8mm) Grinding Length Stock: 2" (50mm) Wheel Size: 2 wheels 7" x 1" (178 x 25mm) Work Wheel Spindle Power: 2 x 2 HP (1.5kw) Work Wheel RPM: 3450

Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on perpendicularity. The machine is bowl fed, a vacuum loader and unloader insures very high production rates. Typical components manufactured are carbide drill blanks for circuit board drills. Key Features Fast operation. Simple setup and control. Bowl feeding with warning beacons. Simple wheel adjustment. Compact design. Specifications Average production rates: 5000 pcs per hour carbide drill blanks. Grinding Diameter Stock: MAX 0.500" (13mm) - MIN 0.031" (0.8mm) Grinding Length Stock: 2" (50mm) Wheel Size: 2 wheels 7" x 1" (178 x 25mm) Work Wheel Spindle Power: 2 x 2 HP (1.5kw) Work Wheel RPM: 3450

Supplier's Site

Technical Specifications

  Glebar Company Inc.
Product Category Grinders and Grinding Machines
Product Number DD-7
Product Name Double Disk Grinder
Type Grinder; Grinding Wheel Grinder; Disc or Wheel Face Grinder; Double Sided (Double Disc); Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Brakes / Clutches; Flywheels; Metal; Wet Grinding (optional feature)
Rotary Speed 3450 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Industrial Rotary Surface Grinder - IG 080 M - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
View Details
Centerless Infeed / Thrufeed Grinder - GT-610 CNC - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details