RS Components, Ltd. Magnetic Drill Bits 126697

Description
Fraise carbure Ultra Speed 35 Weldon
Request a Quote
Description
Fraise carbure Ultra Speed 35 Weldon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 126697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
126697
Magnetic Drill Bits 126697
Fraise carbure Ultra Speed 35 Weldon

Fraise carbure Ultra Speed 35 Weldon

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 126697
Product Name Magnetic Drill Bits
Diameter 0.866 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.244 inch (6.2 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details