741407-8-1 -- GRINDING WHEELS, GENERAL PURPOSE METAL DEPRESSED CENTER WHEELS
Makita USA, Inc.
Grinding Wheels, General Purpose Metal Depressed Center Wheels
741407-8-1
Description
Features
For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Description
Features
For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Suppliers
Grinding Wheels, General Purpose Metal Depressed Center Wheels
741407-8-1
Features
For metal polishing & general flat grinding
Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface
Features
| For metal polishing & general flat grinding |
| Aluminum Oxide abrasive grains are evenly distributed to give a smooth surface |
Supplier's Site
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
741407-8-1 |
|
Product Name
|
Grinding Wheels, General Purpose Metal Depressed Center Wheels |
|
Outer Diameter
|
5 inch (127 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
1 inch (25.4 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3.94 inch (100 mm)
Thickness
1.57 inch (40 mm)
View Details
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
Bore / Shank
0.6250 inch (15.87 mm)
View Details