The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate, for example, angles, steps, gaps, distances and circles with high precision.
The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and evaluate, for example, angles, steps, gaps, distances and circles with high precision.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Surface Profilometers |
| Product Number | scanCONTROL LLT3002-25 |
| Product Name | Powerful 2D/3D laser scanners |
| Technology | Optical / Laser |
| Measurement Capability | 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow |
| Applications | Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use |
| Operating Temperature | 32 to 113 F (0 to 45 C) |