3 piece socket expands into tubing, can fit in both round & square sockets
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | XL-SRP-4 |
| Product Name | XL Light Duty Expand Stem |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Features | Brake (optional feature) |
| Maximum Load | 115 lbs (52.15 kg) |
| Wheel Diameter | 4 inch (102 mm) |