Nylon body, by switching wheel type can be used for hard or soft surfaces
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | TWH-N-125-12 |
| Product Name | Twin Wheel Nylon Caster |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Plastic (optional feature); Solid Poly (optional feature) |
| Features | Brake (optional feature); Threaded Stem; Twin Wheel |
| Maximum Load | 150 lbs (68.03 kg) |