Die cast body, by switching wheel type can be used for hard/soft surfaces
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | TWD-N-50-8L |
| Product Name | Twin Wheel Die Cast Caster |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Plastic (optional feature); Solid Poly (optional feature) |
| Features | Brake (optional feature); Hooded; Twin Wheel |
| Maximum Load | 75 lbs (34.01 kg) |