Albion Casters and Wheels Pneumatic Hand Truck Wheels SO Series

Description
Hand Truck Wheel (SO)This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.
Description
Hand Truck Wheel (SO)This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Hand Truck Wheels - SO Series - Albion Casters and Wheels
Albion, MI, USA
Pneumatic Hand Truck Wheels
SO Series
Pneumatic Hand Truck Wheels SO Series
Hand Truck Wheel (SO)This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.

Hand Truck Wheel (SO)This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.

Supplier's Site
Pneumatic Hand Truck Wheel - SO Series - Albion Casters and Wheels
Albion, MI, USA
Pneumatic Hand Truck Wheel
SO Series
Pneumatic Hand Truck Wheel SO Series
This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.

This 4-ply rating tire with offset hub is the perfect answer for all your hand truck replacement needs.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels Albion Casters and Wheels
Product Category Wheels Wheels
Product Number SO Series SO Series
Product Name Pneumatic Hand Truck Wheels Pneumatic Hand Truck Wheel
Wheel Type Pneumatic Pneumatic
Maximum Load 350 lbs (159 kg) 350 lbs (159 kg)
Wheel Diameter 10.5 inch (267 mm) 10.5 inch (267 mm)
Wheel Width 4 inch (102 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Rubber on Cast Iron Wheel - W-10-RCI-9500 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
View Details