PJ Company PH, PT SERIES: Phenolic Wheels 630PH80

Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above
Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

Suppliers

Company
Product
Description
Supplier Links
PH, PT SERIES: Phenolic Wheels - 630PH80 - PJ Company
Compton, CA, USA
PH, PT SERIES: Phenolic Wheels
630PH80
PH, PT SERIES: Phenolic Wheels 630PH80
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

CAPACITY: 500 - 8000 LBS.
The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies.
Characteristics:
Temperature range -45 to +250 degrees F
Durometer 100 Shore DOptions:
For high temperature applications use PT instead of PH and specify all metal parts
For high impact use PL instead of PH
For plastic thrust washers use TW suffix; ex. 420PH64TW
Zerk grease fitting in hub on 5" diameter and above

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 630PH80
Product Name PH, PT SERIES: Phenolic Wheels
Wheel Type Phenolic
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
SP SERIES: Solid Polyurethane Wheels - 820SP64 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details