RS Components, Ltd. Trolley Wheels 4489946

Description
RS PRO XSO099206 Trolley Wheel
Request a Quote
Description
RS PRO XSO099206 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 4489946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
4489946
Trolley Wheels 4489946
RS PRO XSO099206 Trolley Wheel

RS PRO XSO099206 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 4489946
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 2785911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 4208905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details