RS Components, Ltd. Castor Wheels 2270548

Description
Medium duty SW castor w/TP,125mm 150kg
Request a Quote
Description
Medium duty SW castor w/TP,125mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270548
Castor Wheels 2270548
Medium duty SW castor w/TP,125mm 150kg

Medium duty SW castor w/TP,125mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270548
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2535902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 198 lbs (90 kg)
View Details
Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2823638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details