Hot forged from SAE-1050 steel, for capacities up to 10000lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S12103T-PS |
| Product Name | Series 12 Extra Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 3000 lbs (1361 kg) |
| Wheel Diameter | 10 inch (254 mm) |