Hot forged from SAE-1050 steel, for capacities up to 10000lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S12103T-GI |
| Product Name | Series 12 Extra Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 6000 lbs (2721 kg) |
| Wheel Diameter | 10 inch (254 mm) |