For heavy duty applications with capacities upto 4200 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S1183T-PS |
| Product Name | Series 11 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 2500 lbs (1134 kg) |
| Wheel Diameter | 8 inch (203 mm) |