Colson Caster Corporation Rubber Tread Wheel 7.00008.679

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
7.00008.679
Rubber Tread Wheel 7.00008.679

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00008.679
Product Name Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 6803858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Phenolic Wheel (PH) - PH514R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details