For by light duty stock carts, and mobile equipment of all types
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RPL-PBP-5 |
| Product Name | RPL Light Duty Plate |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature) |
| Maximum Load | 150 lbs (68.03 kg) |
| Wheel Diameter | 5 inch (127 mm) |