For high capacities with low overall height
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RLP3H-RTR-3 |
| Product Name | Series LP Low Profile |
| Caster Type | Rigid Plate Caster; Stem Caster (optional feature); Wheel Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 1000 lbs (454 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |