Rugged durable caster, delrin bearing also available
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RKP162R-KT |
| Product Name | Series KP KingPin-Free Med Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Solid Poly |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 1000 lbs (454 kg) |
| Wheel Diameter | 6 inch (152 mm) |