For mobile platforms, work stations, ground support equipment of all types
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RKP13185T-MR |
| Product Name | Series KP13 KingPin-Free Dual Wheel |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Spring Loaded (optional feature); Twin Wheel; Kingpinless |
| Maximum Load | 5600 lbs (2540 kg) |
| Wheel Diameter | 18 inch (457 mm) |