Bakery dough trough, tow line systems and environments prone to shock loads
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R682R-KT |
| Product Name | Series 6 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Solid Poly |
| Features | Brake (optional feature) |
| Maximum Load | 1500 lbs (680 kg) |
| Wheel Diameter | 8 inch (203 mm) |