Bakery dough trough, tow line systems and environments prone to shock loads
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R662R-PS |
| Product Name | Series 6 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Solid Poly |
| Features | Brake (optional feature) |
| Maximum Load | 1200 lbs (544 kg) |
| Wheel Diameter | 6 inch (152 mm) |