Bakery dough trough, tow line systems and environments prone to shock loads
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R652R-FS |
| Product Name | Series 6 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature) |
| Maximum Load | 1500 lbs (680 kg) |
| Wheel Diameter | 5 inch (127 mm) |