For heavy duty applications with capacities up to 1800 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R41025R-MR |
| Product Name | Series 4 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 840 lbs (381 kg) |
| Wheel Diameter | 10 inch (254 mm) |