RS Components, Ltd. Castor Wheels 2962865

Description
Shock absorbing swivel castor w/TP,100mm
Request a Quote
Description
Shock absorbing swivel castor w/TP,100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2962865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2962865
Castor Wheels 2962865
Shock absorbing swivel castor w/TP,100mm

Shock absorbing swivel castor w/TP,100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2962865
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details