For heavy duty applications with capacities up to 1500 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R352D-PW |
| Product Name | Series 3 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature) |
| Maximum Load | 600 lbs (272 kg) |
| Wheel Diameter | 5 inch (127 mm) |