For heavy duty applications with capacities up to 1500 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R341R-FS |
| Product Name | Series 3 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature) |
| Maximum Load | 1400 lbs (635 kg) |
| Wheel Diameter | 4 inch (102 mm) |