Colson Caster Corporation Rubber Tread Wheel 7.00008.669.7

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
7.00008.669.7
Rubber Tread Wheel 7.00008.669.7

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00008.669.7
Product Name Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 670 lbs (304 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 760951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 280 lbs (127 kg)
View Details