Plasticwheels Ltd. 75mm SMOOTH GREY TY. WHITE 808 CT. QUICK RELEASE ATV8652

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm SMOOTH GREY TY. WHITE 808 CT. QUICK RELEASE - ATV8652 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm SMOOTH GREY TY. WHITE 808 CT. QUICK RELEASE
ATV8652
75mm SMOOTH GREY TY. WHITE 808 CT. QUICK RELEASE ATV8652
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8652
Product Name 75mm SMOOTH GREY TY. WHITE 808 CT. QUICK RELEASE
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB500-8 35/79 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 18.11 inch (460 mm)
Wheel Width 5.31 inch (135 mm)
View Details