Colson Caster Corporation Polyolefin Wheel 1.00001.52

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyolefin Wheel
1.00001.52
Polyolefin Wheel 1.00001.52

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 1.00001.52
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 75 lbs (34.01 kg)
Wheel Diameter 1.62 inch (41.27 mm)
Wheel Width 0.8750 inch (22.22 mm)
Hub Length 1.03 inch (26.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 750727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 450 lbs (204 kg)
Wheel Diameter 6 inch (152 mm)
View Details