Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PHS825D-16

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PHS825D-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PHS825D-16
Phenolic Wheel (PH) PHS825D-16
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PHS825D-16
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 700 lbs (317 kg)
View Details
PX Thick Tread Polyurethane Wheels on Cast Iron Core -  - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 2010 to 7700 lbs (912 to 3492 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
View Details