For peripherals, test equipment etc. up to 500 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | LLD-S-B-1403 |
| Product Name | Light Duty Leveler |
| Application | Leveling |
| Type | Leveling Foot |
| Features | Metric (optional feature); Stainless Steel (optional feature); Threaded Stud |
| Load Capacity | 100.00 lbs (45.35 kg) |