Stock Drive Products & Sterling Instrument - SDP/SI 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260AA4

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1260AA4 is a vibration isolator with a diamond-shaped base plate measuring 2.98 inches in length and 2.25 inches in diameter, featuring two mounting holes. It is designed for static loads between 12 and 60 lbf, with the AA load rating supporting a maximum static load of 12 lbf and providing 81% isolation at a minimum load of 12 lbf. The isolator consists of natural rubber bonded to an aluminum base. The part is part of the A10Z40 series, which includes variants with steel or aluminum bases and multiple load ratings (AA through DK).

Datasheet Summary
Powered by GS/AI

The A10Z40-1260AA4 is a vibration isolator with a diamond-shaped base plate measuring 2.98 inches in length and 2.25 inches in diameter, featuring two mounting holes. It is designed for static loads between 12 and 60 lbf, with the AA load rating supporting a maximum static load of 12 lbf and providing 81% isolation at a minimum load of 12 lbf. The isolator consists of natural rubber bonded to an aluminum base. The part is part of the A10Z40 series, which includes variants with steel or aluminum bases and multiple load ratings (AA through DK).

Suppliers

Company
Product
Description
Supplier Links
2.98
Hicksville, NY, United States
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1260AA4
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260AA4
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260AA4
Product Name 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

5.25
Specs
Application Vibration Isolation
Load Capacity 760.00 lbs (344.67 kg)
Thickness 2.25 inch (57.15 mm)
View Details
Cylindrical Mount, 249.1N Max. Compression Load, 142.3N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M314AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 56.00 lbs (25.40 kg)
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-321C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 11.10 lbs (5.03 kg)
View Details
Cylindrical Mount, 702.8N Max. Compression Load, 253.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M312CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 157.99 lbs (71.65 kg)
View Details