Jilson Group (The) Professional Group Leveler LHD-SS-E-2001

Description
Steel base, black finish available
Description
Steel base, black finish available

Suppliers

Company
Product
Description
Supplier Links
Professional Group Leveler - LHD-SS-E-2001 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Professional Group Leveler
LHD-SS-E-2001
Professional Group Leveler LHD-SS-E-2001
Steel base, black finish available

Steel base, black finish available

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number LHD-SS-E-2001
Product Name Professional Group Leveler
Application Leveling
Type Leveling Foot
Features Metric (optional feature); Stainless Steel; Swivel Heads; Threaded Stud (optional feature); Available Without Stud
Load Capacity 3750.00 lbs (1700.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Anti Vibration Mounts - 1263916 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 18.59 lbs (8.43 kg)
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
STAINLESS STEEL GLIDE - MKPS-40N3 - MKPS-40N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 704.00 lbs (319.27 kg)
View Details