LHD-NS-J-4002 -- THERMOPLASTIC GROUP LEVELER
Jilson Group (The)
Thermoplastic Group Leveler
LHD-NS-J-4002
Description
Non-skid base
-
Magnus Mobility Systems, Inc.
Description
Non-skid base
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
LHD-NS-J-4002 |
|
Product Name
|
Thermoplastic Group Leveler |
|
Application
|
Leveling
|
|
Type
|
Leveling Foot
|
|
Features
|
Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
|
|
Load Capacity
|
4500.00 lbs (2040.82 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Vibration Isolator
View Details
Keystone Electronics Corp.
Application
Vibration Isolation
Features
Threaded Stud
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Vibration Isolation
Load Capacity
60.00 lbs (27.21 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Type
Stud Plate Mount
Features
Metric; Threaded Stud
Adjustment Range
8.00 to 100.00 inch (203 to 2540 mm)
View Details