Magnus Mobility Systems, Inc. Solid Polyurethane Wheel (KT) KT314P-08

Description
Stands up to frequent exposure to moisture, steam and temperature changes
Description
Stands up to frequent exposure to moisture, steam and temperature changes

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel (KT) - KT314P-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Solid Polyurethane Wheel (KT)
KT314P-08
Solid Polyurethane Wheel (KT) KT314P-08
Stands up to frequent exposure to moisture, steam and temperature changes

Stands up to frequent exposure to moisture, steam and temperature changes

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number KT314P-08
Product Name Solid Polyurethane Wheel (KT)
Wheel Type Solid Poly
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details