Magnus Mobility Systems, Inc. Magliner Hand Truck GMA16UAC

Description
The Gemini Jr. is a 2-in-1 truck that converts from 2 to 4 wheels in seconds with high load capacities that reduce the number of trips per day- increasing productivity. Strong- lightweight construction reduces user fatigue. The modular design means no welds to break; all parts are replaceable for longer product life. Optional accessories available to meet all delivery needs.
Description
The Gemini Jr. is a 2-in-1 truck that converts from 2 to 4 wheels in seconds with high load capacities that reduce the number of trips per day- increasing productivity. Strong- lightweight construction reduces user fatigue. The modular design means no welds to break; all parts are replaceable for longer product life. Optional accessories available to meet all delivery needs.

Suppliers

Company
Product
Description
Supplier Links
Magliner Hand Truck - GMA16UAC - Magnus Mobility Systems, Inc.
Orange, CA, USA
Magliner Hand Truck
GMA16UAC
Magliner Hand Truck GMA16UAC
The Gemini Jr. is a 2-in-1 truck that converts from 2 to 4 wheels in seconds with high load capacities that reduce the number of trips per day- increasing productivity. Strong- lightweight construction reduces user fatigue. The modular design means no welds to break; all parts are replaceable for longer product life. Optional accessories available to meet all delivery needs.

The Gemini Jr. is a 2-in-1 truck that converts from 2 to 4 wheels in seconds with high load capacities that reduce the number of trips per day- increasing productivity. Strong- lightweight construction reduces user fatigue. The modular design means no welds to break; all parts are replaceable for longer product life. Optional accessories available to meet all delivery needs.

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Material Handling Carts and Trucks
Product Number GMA16UAC
Product Name Magliner Hand Truck
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Pallet Trucks - 6843853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details