Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWP-14

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWP-14 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWP-14
Single Flanged Wheel (FW) FTWP-14
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWP-14
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 14 inch (356 mm)
Wheel Width 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 2450 lbs (1111 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Pneumatic Wheels - SF Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Pneumatic
Maximum Load 200 to 3630 lbs (90.7 to 1646 kg)
Wheel Diameter 6 to 25.7 inch (152 to 653 mm)
View Details