Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE52R-12

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE52R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE52R-12
Advanced Elastomer Wheel AE52R-12
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE52R-12
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Flat-Free
Maximum Load 280 lbs (127 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Heat Resistant Phenolic Wheels - TR Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
View Details