RS Components, Ltd. Trolley Wheels 760989

Description
Guitel Hervieu 55-511-250B20
Request a Quote
Description
Guitel Hervieu 55-511-250B20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760989
Trolley Wheels 760989
Guitel Hervieu 55-511-250B20

Guitel Hervieu 55-511-250B20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760989
Product Name Trolley Wheels
Maximum Load 1213 lbs (550 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6667609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2483772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 386 lbs (175 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 4203411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2478461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details