Magnasphere Corp. Position, Proximity, Speed (Modules) MSS-301C-GO

Description
Magnetic Ball Switch Magnet SPST-NC Wire Leads Module, Wire Leads
Request a Quote Datasheet
Description
Magnetic Ball Switch Magnet SPST-NC Wire Leads Module, Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 735-1023-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
735-1023-ND
Position, Proximity, Speed (Modules) 735-1023-ND
Magnetic Ball Switch Magnet SPST-NC Wire Leads Module, Wire Leads

Magnetic Ball Switch Magnet SPST-NC Wire Leads Module, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 735-1023-ND
Product Name Position, Proximity, Speed (Modules)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details