MagnaChip Semiconductor Newest Parts - MDF8N60BTH MDF8N60BTH

Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 1221539-MDF8N60BTH Family Name: MDF8N60B Manufacturer Homepage: www.magnachip.co.kr Alternative Parts (Cross-Reference): TSM7N65ACI C0G; STF6N65K3(045Y) ; TSM7N65ACI C0; ZDX100N60; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 1221539-MDF8N60BTH Family Name: MDF8N60B Manufacturer Homepage: www.magnachip.co.kr Alternative Parts (Cross-Reference): TSM7N65ACI C0G; STF6N65K3(045Y) ; TSM7N65ACI C0; ZDX100N60; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MDF8N60BTH - 1221539-MDF8N60BTH - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MDF8N60BTH
1221539-MDF8N60BTH
Newest Parts - MDF8N60BTH 1221539-MDF8N60BTH
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 1221539-MDF8N60BTH Family Name: MDF8N60B Manufacturer Homepage: www.magnachip.co.kr Alternative Parts (Cross-Reference): TSM7N65ACI C0G; STF6N65K3(045Y) ; TSM7N65ACI C0; ZDX100N60; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 1221539-MDF8N60BTH
Family Name: MDF8N60B
Manufacturer Homepage: www.magnachip.co.kr
Alternative Parts (Cross-Reference): TSM7N65ACI C0G; STF6N65K3(045Y) ; TSM7N65ACI C0; ZDX100N60;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1221539-MDF8N60BTH
Product Name Newest Parts - MDF8N60BTH
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Single FETs, MOSFETs - 568-9802-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers