The MDF5N50TH is an N-channel MOSFET designed for switching applications such as SMPS, PFC, and ballast circuits. It is packaged in a TO-220F case with dimensions of 15.47 to 16.13 mm in length, 9.60 to 10.71 mm in width, and a 2.54 mm lead pitch. The device has a drain-source voltage rating of 500 V, a continuous drain current of 5.0 A at 25°C, and a maximum on-state resistance of 1.4 Ω at VGS = 10 V. It meets RoHS and halogen-free standards, and operates with a junction and storage temperature range of -55°C to 150°C.
Trans MOSFET N-CH 500V 5A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF5N50TH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF5N50TH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDF5N50TH |
| Product Name | 500V 5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 500 volts |
| PD | 27000 milliwatts |