MagnaChip Semiconductor 600V 10A MOSFET Transistor MDF10N60BTH

Description
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF10N60BTH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF10N60BTH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF10N60BTH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF10N60BTH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A MOSFET Transistor
278-MDF10N60BTH
600V 10A MOSFET Transistor 278-MDF10N60BTH
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF10N60BTH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF10N60BTH can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220F Tube Product overview: MDF10N60BTH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDF10N60BTH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF10N60BTH - 227030-MDF10N60BTH - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF10N60BTH
227030-MDF10N60BTH
HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF10N60BTH 227030-MDF10N60BTH
Manufacturer: MagnaChip Semiconductor Win Source Part Number: 227030-MDF10N60BTH Family Name: MDF10N60B Alternative Parts (Cross-Reference): AOTF10T60P; AOTF10T60; FQPF12N60; NDF10N62ZG; ECCN: EAR99 Country of Origin: Republic of Korea Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: MagnaChip Semiconductor
Win Source Part Number: 227030-MDF10N60BTH
Family Name: MDF10N60B
Alternative Parts (Cross-Reference): AOTF10T60P; AOTF10T60; FQPF12N60; NDF10N62ZG;
ECCN: EAR99
Country of Origin: Republic of Korea
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MDF10N60BTH 227030-MDF10N60BTH
Product Name 600V 10A MOSFET Transistor HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MDF10N60BTH
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details